Anatech Electronics, Inc. 10000 MHz Cavity Band Pass Filter AE10000B10625

Description
10000 MHz Cavity Band Pass Filter
Request a Quote
Description
10000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10000 MHz Cavity Band Pass Filter - AE10000B10625 - Anatech Electronics, Inc.
Garfield, NJ, United States
10000 MHz Cavity Band Pass Filter
AE10000B10625
10000 MHz Cavity Band Pass Filter AE10000B10625
10000 MHz Cavity Band Pass Filter

10000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10000B10625
Product Name 10000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details