Anatech Electronics, Inc. 1.25 MHz LC Bandpass Filter AE1.25B10710

Description
1.25 MHz LC Bandpass Filter
Request a Quote
Description
1.25 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.25 MHz LC Bandpass Filter - AE1.25B10710 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.25 MHz LC Bandpass Filter
AE1.25B10710
1.25 MHz LC Bandpass Filter AE1.25B10710
1.25 MHz LC Bandpass Filter

1.25 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1.25B10710
Product Name 1.25 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 1.25 MHz
Bandwidth 96 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

5765 MHz Cavity Band Pass Filter - AB5765B744 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5765 MHz
Bandwidth 20000 kHz
View Details
5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
5745 MHz Cavity Band Pass Filter - AB5745B743 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 20000 kHz
View Details