Anatech Electronics, Inc. 9950 MHz Cavity Band Pass Filter AB9950B1136

Description
9950 MHz Cavity Band Pass Filter
Request a Quote
Description
9950 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9950 MHz Cavity Band Pass Filter - AB9950B1136 - Anatech Electronics, Inc.
Garfield, NJ, United States
9950 MHz Cavity Band Pass Filter
AB9950B1136
9950 MHz Cavity Band Pass Filter AB9950B1136
9950 MHz Cavity Band Pass Filter

9950 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB9950B1136
Product Name 9950 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9950 MHz
Bandwidth 200000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details