Anatech Electronics, Inc. 988.5 MHz Cavity Band Pass Filter AB988B929

Description
988.5 MHz Cavity Band Pass Filter
Request a Quote
Description
988.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
988.5 MHz Cavity Band Pass Filter - AB988B929 - Anatech Electronics, Inc.
Garfield, NJ, United States
988.5 MHz Cavity Band Pass Filter
AB988B929
988.5 MHz Cavity Band Pass Filter AB988B929
988.5 MHz Cavity Band Pass Filter

988.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB988B929
Product Name 988.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 988 MHz
Bandwidth 45000 kHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details