Anatech Electronics, Inc. 950 MHz Cavity Band Pass Filter AB950B1082

Description
950 MHz Cavity Band Pass Filter
Request a Quote
Description
950 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
950 MHz Cavity Band Pass Filter - AB950B1082 - Anatech Electronics, Inc.
Garfield, NJ, United States
950 MHz Cavity Band Pass Filter
AB950B1082
950 MHz Cavity Band Pass Filter AB950B1082
950 MHz Cavity Band Pass Filter

950 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB950B1082
Product Name 950 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 950 MHz
Bandwidth 20000 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details