Anatech Electronics, Inc. 9500 MHz Cavity Band Pass Filter AB9500B1354

Description
9500 MHz Cavity Band Pass Filter
Request a Quote
Description
9500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9500 MHz Cavity Band Pass Filter - AB9500B1354 - Anatech Electronics, Inc.
Garfield, NJ, United States
9500 MHz Cavity Band Pass Filter
AB9500B1354
9500 MHz Cavity Band Pass Filter AB9500B1354
9500 MHz Cavity Band Pass Filter

9500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB9500B1354
Product Name 9500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 9500 MHz
Bandwidth 400000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5785 MHz Cavity Band Pass Filter - AB5785B745 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 20000 kHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details