Anatech Electronics, Inc. 900 MHz Cellular Band Pass Filter AB944B1026

Description
900 MHz Cellular Band Pass Filter
Request a Quote
Description
900 MHz Cellular Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz Cellular Band Pass Filter - AB944B1026 - Anatech Electronics, Inc.
Garfield, NJ, United States
900 MHz Cellular Band Pass Filter
AB944B1026
900 MHz Cellular Band Pass Filter AB944B1026
900 MHz Cellular Band Pass Filter

900 MHz Cellular Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB944B1026
Product Name 900 MHz Cellular Band Pass Filter
Filter Type Bandpass
Fc 944 MHz
Bandwidth 32000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details