Anatech Electronics, Inc. 935 MHz Cavity Band Pass Filter AB935B681

Description
935 MHz GSM Band Pass Filter
Request a Quote
Description
935 MHz GSM Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
935 MHz Cavity Band Pass Filter - AB935B681 - Anatech Electronics, Inc.
Garfield, NJ, United States
935 MHz Cavity Band Pass Filter
AB935B681
935 MHz Cavity Band Pass Filter AB935B681
935 MHz GSM Band Pass Filter

935 MHz GSM Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB935B681
Product Name 935 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 935 MHz
Bandwidth 20000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details