Anatech Electronics, Inc. 917.5 MHz Cavity Band Pass Filter AB917B783

Description
917.5 MHz GSM Band Pass Filter
Request a Quote
Description
917.5 MHz GSM Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
917.5 MHz Cavity Band Pass Filter - AB917B783 - Anatech Electronics, Inc.
Garfield, NJ, United States
917.5 MHz Cavity Band Pass Filter
AB917B783
917.5 MHz Cavity Band Pass Filter AB917B783
917.5 MHz GSM Band Pass Filter

917.5 MHz GSM Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB917B783
Product Name 917.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 918 MHz
Bandwidth 5000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details