Anatech Electronics, Inc. 917 MHz Cavity Band Pass Filter AB917B1101

Description
917 MHz Cavity Band Pass Filter
Request a Quote
Description
917 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
917 MHz Cavity Band Pass Filter - AB917B1101 - Anatech Electronics, Inc.
Garfield, NJ, United States
917 MHz Cavity Band Pass Filter
AB917B1101
917 MHz Cavity Band Pass Filter AB917B1101
917 MHz Cavity Band Pass Filter

917 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB917B1101
Product Name 917 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 917 MHz
Bandwidth 5000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details