Anatech Electronics, Inc. 907.5 MHz Cavity Band Pass Filter AB907B781

Description
907.5 MHz GSM Cavity Band Pass filter
Request a Quote
Description
907.5 MHz GSM Cavity Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
907.5 MHz Cavity Band Pass Filter - AB907B781 - Anatech Electronics, Inc.
Garfield, NJ, United States
907.5 MHz Cavity Band Pass Filter
AB907B781
907.5 MHz Cavity Band Pass Filter AB907B781
907.5 MHz GSM Cavity Band Pass filter

907.5 MHz GSM Cavity Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB907B781
Product Name 907.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 907 MHz
Bandwidth 18000 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details