Anatech Electronics, Inc. 907 MHz Cavity Band Pass Filter AB907B1099

Description
907 MHz Cavity Band Pass Filter
Request a Quote
Description
907 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
907 MHz Cavity Band Pass Filter - AB907B1099 - Anatech Electronics, Inc.
Garfield, NJ, United States
907 MHz Cavity Band Pass Filter
AB907B1099
907 MHz Cavity Band Pass Filter AB907B1099
907 MHz Cavity Band Pass Filter

907 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB907B1099
Product Name 907 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 907 MHz
Bandwidth 5000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details