Anatech Electronics, Inc. 900 MHz Cavity Band Pass Filter AB900B851

Description
900 MHz Cavity Band Pass Filter
Request a Quote
Description
900 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
900 MHz Cavity Band Pass Filter - AB900B851 - Anatech Electronics, Inc.
Garfield, NJ, United States
900 MHz Cavity Band Pass Filter
AB900B851
900 MHz Cavity Band Pass Filter AB900B851
900 MHz Cavity Band Pass Filter

900 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB900B851
Product Name 900 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 900 MHz
Bandwidth 25000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
View Details