Anatech Electronics, Inc. 896.725 MHz Cavity Band Pass Filter AB896B1039

Description
896.725 MHz Cavity Band Pass Filter
Request a Quote
Description
896.725 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
896.725 MHz Cavity Band Pass Filter - AB896B1039 - Anatech Electronics, Inc.
Garfield, NJ, United States
896.725 MHz Cavity Band Pass Filter
AB896B1039
896.725 MHz Cavity Band Pass Filter AB896B1039
896.725 MHz Cavity Band Pass Filter

896.725 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB896B1039
Product Name 896.725 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 897 MHz
Bandwidth 10000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details