Anatech Electronics, Inc. 882.5 MHz Cavity Band Pass Filter AB882B988

Description
882.5 MHz Cavity Band Pass Filter
Request a Quote
Description
882.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
882.5 MHz Cavity Band Pass Filter - AB882B988 - Anatech Electronics, Inc.
Garfield, NJ, United States
882.5 MHz Cavity Band Pass Filter
AB882B988
882.5 MHz Cavity Band Pass Filter AB882B988
882.5 MHz Cavity Band Pass Filter

882.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB882B988
Product Name 882.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 882 MHz
Bandwidth 5000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details