Anatech Electronics, Inc. 880 MHz Cavity Band Pass Filter AB880B974

Description
880 MHz Cavity Band Pass Filter
Request a Quote
Description
880 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
880 MHz Cavity Band Pass Filter - AB880B974 - Anatech Electronics, Inc.
Garfield, NJ, United States
880 MHz Cavity Band Pass Filter
AB880B974
880 MHz Cavity Band Pass Filter AB880B974
880 MHz Cavity Band Pass Filter

880 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB880B974
Product Name 880 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 880 MHz
Bandwidth 5000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details