Anatech Electronics, Inc. 877 MHz Cavity Band Pass Filter AB877B1017

Description
877 MHz Cavity Band Pass Filter
Request a Quote
Description
877 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
877 MHz Cavity Band Pass Filter - AB877B1017 - Anatech Electronics, Inc.
Garfield, NJ, United States
877 MHz Cavity Band Pass Filter
AB877B1017
877 MHz Cavity Band Pass Filter AB877B1017
877 MHz Cavity Band Pass Filter

877 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB877B1017
Product Name 877 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 877 MHz
Bandwidth 5000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details