Anatech Electronics, Inc. 742 MHz Cavity Band Pass Filter AB742B1260

Description
742 MHz Cavity Band Pass Filter
Request a Quote
Description
742 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
742 MHz Cavity Band Pass Filter - AB742B1260 - Anatech Electronics, Inc.
Garfield, NJ, United States
742 MHz Cavity Band Pass Filter
AB742B1260
742 MHz Cavity Band Pass Filter AB742B1260
742 MHz Cavity Band Pass Filter

742 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB742B1260
Product Name 742 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 742 MHz
Bandwidth 27000 kHz
Insertion Loss 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details