Anatech Electronics, Inc. 5925 MHz Cavity Band Pass Filter AB5925B777

Description
5925 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5925 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5925 MHz Cavity Band Pass Filter - AB5925B777 - Anatech Electronics, Inc.
Garfield, NJ, United States
5925 MHz Cavity Band Pass Filter
AB5925B777
5925 MHz Cavity Band Pass Filter AB5925B777
5925 MHz Cavity Band Pass Filter for WIFI

5925 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5925B777
Product Name 5925 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5925 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details
2085.5 MHz Cavity Band Pass Filter - AB2085B703 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details