Anatech Electronics, Inc. 5865 MHz WiFi Cavity Filter AB5865B917

Description
5865 MHz WiFi Cavity Filter
Request a Quote
Description
5865 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5865 MHz WiFi Cavity Filter - AB5865B917 - Anatech Electronics, Inc.
Garfield, NJ, United States
5865 MHz WiFi Cavity Filter
AB5865B917
5865 MHz WiFi Cavity Filter AB5865B917
5865 MHz WiFi Cavity Filter

5865 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5865B917
Product Name 5865 MHz WiFi Cavity Filter
Fc 5865 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details