Anatech Electronics, Inc. 5835 MHz WIFI Cavity Filter AB5835B1257

Description
5835 MHz WIFI Cavity Filter
Request a Quote
Description
5835 MHz WIFI Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5835 MHz WIFI Cavity Filter - AB5835B1257 - Anatech Electronics, Inc.
Garfield, NJ, United States
5835 MHz WIFI Cavity Filter
AB5835B1257
5835 MHz WIFI Cavity Filter AB5835B1257
5835 MHz WIFI Cavity Filter

5835 MHz WIFI Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5835B1257
Product Name 5835 MHz WIFI Cavity Filter
Fc 5835 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details