Anatech Electronics, Inc. 5800 MHz WiFi Cavity Filter AB5800B860

Description
5800 MHz WiFi Cavity Filter
Request a Quote
Description
5800 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5800 MHz WiFi Cavity Filter - AB5800B860 - Anatech Electronics, Inc.
Garfield, NJ, United States
5800 MHz WiFi Cavity Filter
AB5800B860
5800 MHz WiFi Cavity Filter AB5800B860
5800 MHz WiFi Cavity Filter

5800 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5800B860
Product Name 5800 MHz WiFi Cavity Filter
Fc 5800 MHz
Bandwidth 284000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details