Anatech Electronics, Inc. 5795 MHz WiFi Cavity Filter AB5795B583

Description
5795 MHz WiFi Cavity Filter
Request a Quote
Description
5795 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5795 MHz WiFi Cavity Filter - AB5795B583 - Anatech Electronics, Inc.
Garfield, NJ, United States
5795 MHz WiFi Cavity Filter
AB5795B583
5795 MHz WiFi Cavity Filter AB5795B583
5795 MHz WiFi Cavity Filter

5795 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5795B583
Product Name 5795 MHz WiFi Cavity Filter
Fc 5795 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details