Anatech Electronics, Inc. 5700 MHz WiFi Cavity Filter AB5700B964

Description
5700 MHz WiFi Cavity Filter
Request a Quote
Description
5700 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5700 MHz WiFi Cavity Filter - AB5700B964 - Anatech Electronics, Inc.
Garfield, NJ, United States
5700 MHz WiFi Cavity Filter
AB5700B964
5700 MHz WiFi Cavity Filter AB5700B964
5700 MHz WiFi Cavity Filter

5700 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5700B964
Product Name 5700 MHz WiFi Cavity Filter
Fc 5700 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details