Anatech Electronics, Inc. 5690 MHz WiFi Cavity Filter AB5690B734

Description
5690 MHz WiFi Cavity Filter
Request a Quote
Description
5690 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5690 MHz WiFi Cavity Filter - AB5690B734 - Anatech Electronics, Inc.
Garfield, NJ, United States
5690 MHz WiFi Cavity Filter
AB5690B734
5690 MHz WiFi Cavity Filter AB5690B734
5690 MHz WiFi Cavity Filter

5690 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5690B734
Product Name 5690 MHz WiFi Cavity Filter
Fc 5690 MHz
Bandwidth 40000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details