Anatech Electronics, Inc. 5670 MHz WiFi Cavity Filter AB5670B548

Description
5670 MHz WiFi Cavity Filter
Request a Quote
Description
5670 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5670 MHz WiFi Cavity Filter - AB5670B548 - Anatech Electronics, Inc.
Garfield, NJ, United States
5670 MHz WiFi Cavity Filter
AB5670B548
5670 MHz WiFi Cavity Filter AB5670B548
5670 MHz WiFi Cavity Filter

5670 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5670B548
Product Name 5670 MHz WiFi Cavity Filter
Fc 5670 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details