Anatech Electronics, Inc. 5630 MHz WiFi Cavity Filter AB5630B569

Description
5630 MHz WiFi Cavity Filter
Request a Quote
Description
5630 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5630 MHz WiFi Cavity Filter - AB5630B569 - Anatech Electronics, Inc.
Garfield, NJ, United States
5630 MHz WiFi Cavity Filter
AB5630B569
5630 MHz WiFi Cavity Filter AB5630B569
5630 MHz WiFi Cavity Filter

5630 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5630B569
Product Name 5630 MHz WiFi Cavity Filter
Fc 5630 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details