Anatech Electronics, Inc. 5510 MHz WiFi Cavity Filter AB5610B556

Description
5510 MHz WiFi Cavity Filter
Request a Quote
Description
5510 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5510 MHz WiFi Cavity Filter - AB5610B556 - Anatech Electronics, Inc.
Garfield, NJ, United States
5510 MHz WiFi Cavity Filter
AB5610B556
5510 MHz WiFi Cavity Filter AB5610B556
5510 MHz WiFi Cavity Filter

5510 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5610B556
Product Name 5510 MHz WiFi Cavity Filter
Fc 5610 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details