Anaren, Inc. Doherty RF Combiner X3DC07P1S

Description
Welcome to our Xinger®-brand Doherty Combiner product line. Xinger®-brand Doherty combiners offer significant size advantages compared to printed Doherty combiners, with equivalent or better performance. They are surface-mountable, ideal for high power handling, and offer excellent wideband performance from 700 to 4000Ghz. Additionally, our Xinger Doherty combiners have a common footprint (heatsink/casting) that can be utilized for all frequency bands. And, combined with Anaren’s low-cost 2-5dB couplers, they can readily be used in asymmetrical Doherty combiner applications.
Description
Welcome to our Xinger®-brand Doherty Combiner product line. Xinger®-brand Doherty combiners offer significant size advantages compared to printed Doherty combiners, with equivalent or better performance. They are surface-mountable, ideal for high power handling, and offer excellent wideband performance from 700 to 4000Ghz. Additionally, our Xinger Doherty combiners have a common footprint (heatsink/casting) that can be utilized for all frequency bands. And, combined with Anaren’s low-cost 2-5dB couplers, they can readily be used in asymmetrical Doherty combiner applications.

Suppliers

Company
Product
Description
Supplier Links
Doherty RF Combiner - X3DC07P1S - Anaren, Inc.
East Syracuse, NY, USA
Doherty RF Combiner
X3DC07P1S
Doherty RF Combiner X3DC07P1S
Welcome to our Xinger®-brand Doherty Combiner product line. Xinger®-brand Doherty combiners offer significant size advantages compared to printed Doherty combiners, with equivalent or better performance. They are surface-mountable, ideal for high power handling, and offer excellent wideband performance from 700 to 4000Ghz. Additionally, our Xinger Doherty combiners have a common footprint (heatsink/casting) that can be utilized for all frequency bands. And, combined with Anaren’s low-cost 2-5dB couplers, they can readily be used in asymmetrical Doherty combiner applications.

Welcome to our Xinger®-brand Doherty Combiner product line. Xinger®-brand Doherty combiners offer significant size advantages compared to printed Doherty combiners, with equivalent or better performance. They are surface-mountable, ideal for high power handling, and offer excellent wideband performance from 700 to 4000Ghz.
Additionally, our Xinger Doherty combiners have a common footprint (heatsink/casting) that can be utilized for all frequency bands. And, combined with Anaren’s low-cost 2-5dB couplers, they can readily be used in asymmetrical Doherty combiner applications.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number X3DC07P1S
Product Name Doherty RF Combiner
Package Type / Form Factor Surface Mount
Frequency 720.00 to 760.00 MHz
Insertion Loss 0.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Active Splitters - WMA-PD-08-L-N-DC1 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Connectorized Module
View Details
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.4mm
Frequency 500.00 to 50000.00 MHz
Insertion Loss 3.00 dB
View Details
400 to 4000MHz – 2 Way Power Divider/Splitter - UIY2PD5055A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
4-Way Power Dividers/Combiners - NPD4-700-5000 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 700.00 to 5000.00 MHz
View Details