Anaren, Inc. RF Power Divider PD0922J5050S2HF

Description
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.
Description
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Suppliers

Company
Product
Description
Supplier Links
RF Power Divider - PD0922J5050S2HF - Anaren, Inc.
East Syracuse, NY, USA
RF Power Divider
PD0922J5050S2HF
RF Power Divider PD0922J5050S2HF
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions.
They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number PD0922J5050S2HF
Product Name RF Power Divider
Package Type / Form Factor Surface Mount
Frequency 950.00 to 2200.00 MHz
Insertion Loss 0.70 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Power Divider - 5o3394520 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
1.9GHZ Rf Power Divider Splitter - 851-WP4N+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
4-Way Power Dividers/Combiners - NPD4-40-900-R5-N - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 40.00 to 900.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06933-TTR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 2.50 dB
Isolation 20.00 dB
View Details