Anaren, Inc. RF Power Divider PD0922J5050D2HF

Description
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.
Request a Quote Datasheet
Description
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Divider - PD0922J5050D2HF - Anaren, Inc.
East Syracuse, NY, USA
RF Power Divider
PD0922J5050D2HF
RF Power Divider PD0922J5050D2HF
Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions. They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Welcome to our Xinger®-brand Power Dividers product line. Anaren is pleased to bring you its Xinger®-brand power divider family for 50 and 75ohms. These low-profile, sub-miniature Wilkinson power dividers offer an easy-to-use, surface-mount package that is ideal for high-volume manufacturing â€" while still delivering performance characteristics that are superior to traditional printed and lumped element solutions.
They are well-designed for low-profile RF applications, including RFID, consumer electronics, and both fixed and mobile satellites. They can also be used in a two-section Wilkinson design, for increased isolation performance.

Supplier's Site
RF Power Dividers/Splitters - PD0922J5050D2HF - PD0922J5050D2HF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD0922J5050D2HF
PD0922J5050D2HF
RF Power Dividers/Splitters - PD0922J5050D2HF PD0922J5050D2HF
Manufacturer: Anaren Win Source Part Number: 930171-PD0922J5050D2 HF Series: Xinger® Features: RF Power Divider 950 MHz ~ 2.15 GHz - 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Family Name: PD0922 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Anaren
Win Source Part Number: 930171-PD0922J5050D2HF
Series: Xinger®
Features: RF Power Divider 950 MHz ~ 2.15 GHz - 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Family Name: PD0922
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Anaren, Inc. Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PD0922J5050D2HF PD0922J5050D2HF
Product Name RF Power Divider RF Power Dividers/Splitters - PD0922J5050D2HF
Package Type / Form Factor Surface Mount
Frequency 950.00 to 2150.00 MHz
Insertion Loss 0.80 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - D-4185 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
View Details
4 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 1.80 dB
View Details
1 to 4GHz – 2 Way Power Divider/Splitter - UIY2PD2828B - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2-Way Power Dividers/Combiners - NPD2-700-2700-K2 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 700.00 to 2700.00 MHz
View Details