TE Connectivity
Cable Conduit
9693274004
Description
Body Features Primary Product Material : Crosslinked Fluoropolymer
Dimensions Product Length : 15 M [98 FT ]
Packaging Features Packaging Method : Spool
Usage Conditions Fluid Resistance Type : Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Diesel Fuel, Chemicals/Solvents, Water, Jet Fuel Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Crosslinked Fluoropolymer
Dimensions Product Length : 15 M [98 FT ]
Packaging Features Packaging Method : Spool
Usage Conditions Fluid Resistance Type : Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Diesel Fuel, Chemicals/Solvents, Water, Jet Fuel Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Crosslinked Fluoropolymer
Dimensions Product Length : 15 M [98 FT ]
Packaging Features Packaging Method : Spool
Usage Conditions Fluid Resistance Type : Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Diesel Fuel, Chemicals/Solvents, Water, Jet Fuel Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Body Features
- Primary Product Material : Crosslinked Fluoropolymer
Dimensions
- Product Length : 15 M [98 FT ]
Packaging Features
Usage Conditions
- Fluid Resistance Type : Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Diesel Fuel, Chemicals/Solvents, Water, Jet Fuel
- Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
9693274004 |
|
Product Name
|
Cable Conduit |
|
Temperature Rating
|
-67 to 392 F (-55 to 200 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
0.8300 inch (21.08 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details
Size
0.7600 inch (19.3 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details