Analytical Systems Int’l. Keco H2S and Sulfur Analyzer Series 1700

Description
The petrochemical, gas processing, and gas pipeline industry has required an accurate, dependable, low maintenance, and cost-effective sulfur analyzer for quality and process control purposes. With over twenty-five years of experience in developing and manufacturing sulfur analyzers and associated parts and supplies, Analytical Systems International (ASI) has met these requirements with their proven microprocessor based analyzer. The Model 1700 System measures total sulfur by hydrogenation similar to that as described in ASTM Method D3031, D4084-82, D4468-85 and 4045-81. The sulfur sample is precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315° C resulting in thermal cracking of the sulfur that are reduced to short chain hydrocarbons. These reactions result in the formation of H2S. After complete humidification of the sample, the H2S comes in direct contact with the lead acetate tape and produces a darkening of lead sulfide that is immediately measured by the photodiode/LED optics and rate-of-reaction digital electronics to provide an accurate and reproducible total sulfur analysis with PPB or PPM sensitivity up to 100%. The LCD display provides the current reading, any alarm condition, procedure prompts (i.e., calibration procedure), and failure indicators (local and remote capability). Quality materials are selected for their compatibility and utilized through fabrication. Special attention is given to wetted parts that come in contact with the process stream and are selected to be non-reactive with H2S.
Description
The petrochemical, gas processing, and gas pipeline industry has required an accurate, dependable, low maintenance, and cost-effective sulfur analyzer for quality and process control purposes. With over twenty-five years of experience in developing and manufacturing sulfur analyzers and associated parts and supplies, Analytical Systems International (ASI) has met these requirements with their proven microprocessor based analyzer. The Model 1700 System measures total sulfur by hydrogenation similar to that as described in ASTM Method D3031, D4084-82, D4468-85 and 4045-81. The sulfur sample is precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315° C resulting in thermal cracking of the sulfur that are reduced to short chain hydrocarbons. These reactions result in the formation of H2S. After complete humidification of the sample, the H2S comes in direct contact with the lead acetate tape and produces a darkening of lead sulfide that is immediately measured by the photodiode/LED optics and rate-of-reaction digital electronics to provide an accurate and reproducible total sulfur analysis with PPB or PPM sensitivity up to 100%. The LCD display provides the current reading, any alarm condition, procedure prompts (i.e., calibration procedure), and failure indicators (local and remote capability). Quality materials are selected for their compatibility and utilized through fabrication. Special attention is given to wetted parts that come in contact with the process stream and are selected to be non-reactive with H2S.

Suppliers

Company
Product
Description
Supplier Links
H<sub>2</sub>S and Sulfur Analyzer - Series 1700 - Analytical Systems Int’l. Keco
Tomball, TX, USA
H2S and Sulfur Analyzer
Series 1700
H2S and Sulfur Analyzer Series 1700
The petrochemical, gas processing, and gas pipeline industry has required an accurate, dependable, low maintenance, and cost-effective sulfur analyzer for quality and process control purposes. With over twenty-five years of experience in developing and manufacturing sulfur analyzers and associated parts and supplies, Analytical Systems International (ASI) has met these requirements with their proven microprocessor based analyzer. The Model 1700 System measures total sulfur by hydrogenation similar to that as described in ASTM Method D3031, D4084-82, D4468-85 and 4045-81. The sulfur sample is precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315° C resulting in thermal cracking of the sulfur that are reduced to short chain hydrocarbons. These reactions result in the formation of H2S. After complete humidification of the sample, the H2S comes in direct contact with the lead acetate tape and produces a darkening of lead sulfide that is immediately measured by the photodiode/LED optics and rate-of-reaction digital electronics to provide an accurate and reproducible total sulfur analysis with PPB or PPM sensitivity up to 100%. The LCD display provides the current reading, any alarm condition, procedure prompts (i.e., calibration procedure), and failure indicators (local and remote capability). Quality materials are selected for their compatibility and utilized through fabrication. Special attention is given to wetted parts that come in contact with the process stream and are selected to be non-reactive with H2S.

The petrochemical, gas processing, and gas pipeline industry has required an accurate, dependable, low maintenance, and cost-effective sulfur analyzer for quality and process control purposes. With over twenty-five years of experience in developing and manufacturing sulfur analyzers and associated parts and supplies, Analytical Systems International (ASI) has met these requirements with their proven microprocessor based analyzer. The Model 1700 System measures total sulfur by hydrogenation similar to that as described in ASTM Method D3031, D4084-82, D4468-85 and 4045-81. The sulfur sample is precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315° C resulting in thermal cracking of the sulfur that are reduced to short chain hydrocarbons. These reactions result in the formation of H2S. After complete humidification of the sample, the H2S comes in direct contact with the lead acetate tape and produces a darkening of lead sulfide that is immediately measured by the photodiode/LED optics and rate-of-reaction digital electronics to provide an accurate and reproducible total sulfur analysis with PPB or PPM sensitivity up to 100%. The LCD display provides the current reading, any alarm condition, procedure prompts (i.e., calibration procedure), and failure indicators (local and remote capability). Quality materials are selected for their compatibility and utilized through fabrication. Special attention is given to wetted parts that come in contact with the process stream and are selected to be non-reactive with H2S.

Sulfur Analyzer - Series 1700 - Analytical Systems Int’l. Keco
Tomball, TX, USA
Sulfur Analyzer
Series 1700
Sulfur Analyzer Series 1700
The petrochemical, gas processing, and gas pipeline industry has required an accurate, dependable, low maintenance, and cost-effective sulfur analyzer for quality and process control purposes. With over twenty-five years of experience in developing and manufacturing sulfur analyzers and associated parts and supplies, Analytical Systems International (ASI) has met these requirements with their proven microprocessor based analyzer. The Model 1700 System measures total sulfur by hydrogenation similar to that as described in ASTM Method D3031, D4084-82, D4468-85 and 4045-81. The sulfur sample is precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315° C resulting in thermal cracking of the sulfur that are reduced to short chain hydrocarbons. These reactions result in the formation of H2S. After complete humidification of the sample, the H2S comes in direct contact with the lead acetate tape and produces a darkening of lead sulfide that is immediately measured by the photodiode/LED optics and rate-of-reaction digital electronics to provide an accurate and reproducible total sulfur analysis with PPB or PPM sensitivity up to 100%. The LCD display provides the current reading, any alarm condition, procedure prompts (i.e., calibration procedure), and failure indicators (local and remote capability). Quality materials are selected for their compatibility and utilized through fabrication. Special attention is given to wetted parts that come in contact with the process stream and are selected to be non-reactive with H2S.

The petrochemical, gas processing, and gas pipeline industry has required an accurate, dependable, low maintenance, and cost-effective sulfur analyzer for quality and process control purposes. With over twenty-five years of experience in developing and manufacturing sulfur analyzers and associated parts and supplies, Analytical Systems International (ASI) has met these requirements with their proven microprocessor based analyzer. The Model 1700 System measures total sulfur by hydrogenation similar to that as described in ASTM Method D3031, D4084-82, D4468-85 and 4045-81. The sulfur sample is precisely metered into a continuous flowing stream of hydrogen gas. The sample and hydrogen are heated in the furnace up to 1,315° C resulting in thermal cracking of the sulfur that are reduced to short chain hydrocarbons. These reactions result in the formation of H2S. After complete humidification of the sample, the H2S comes in direct contact with the lead acetate tape and produces a darkening of lead sulfide that is immediately measured by the photodiode/LED optics and rate-of-reaction digital electronics to provide an accurate and reproducible total sulfur analysis with PPB or PPM sensitivity up to 100%. The LCD display provides the current reading, any alarm condition, procedure prompts (i.e., calibration procedure), and failure indicators (local and remote capability). Quality materials are selected for their compatibility and utilized through fabrication. Special attention is given to wetted parts that come in contact with the process stream and are selected to be non-reactive with H2S.

Technical Specifications

  Analytical Systems Int’l. Keco
Product Category Gas Instruments
Product Number Series 1700
Product Name H2S and Sulfur Analyzer
Measurement Type Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; H2S
Electrical Outputs Current; Switch or Relay (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
CFC / HFC Refrigerant Gas Detector - PCE-LD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Leakage
Gas Types (CFC / HFC Refrigerant Gas)
Features Audible or Visual Alarms
View Details
Air Quality Monitors - 2362654 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details