AMETEK Programmable Power DC Power Supply DCS8-250

Description
The DCS8-250 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additionalo Features: 3 kW 8 Volts 250 Amps The DCS Family of 1 kW and 3 kW programmable power supplies incorporate current mode switching rates up to 100 kHz in high power density, low profile chassis. Utilizing unique packaging techniques, the DCS Family provides continuous full output power (1 kW or 3 kW) in any volt/amp combination within the rated output voltage and current limits.
Datasheet
Description
The DCS8-250 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additionalo Features: 3 kW 8 Volts 250 Amps The DCS Family of 1 kW and 3 kW programmable power supplies incorporate current mode switching rates up to 100 kHz in high power density, low profile chassis. Utilizing unique packaging techniques, the DCS Family provides continuous full output power (1 kW or 3 kW) in any volt/amp combination within the rated output voltage and current limits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCS8-250 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCS8-250
DC Power Supply DCS8-250
The DCS8-250 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additionalo Features: 3 kW 8 Volts 250 Amps The DCS Family of 1 kW and 3 kW programmable power supplies incorporate current mode switching rates up to 100 kHz in high power density, low profile chassis. Utilizing unique packaging techniques, the DCS Family provides continuous full output power (1 kW or 3 kW) in any volt/amp combination within the rated output voltage and current limits.

The DCS8-250 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additionalo Features:

  • 3 kW
  • 8 Volts
  • 250 Amps

The DCS Family of 1 kW and 3 kW programmable power supplies incorporate current mode switching rates up to 100 kHz in high power density, low profile chassis.
Utilizing unique packaging techniques, the DCS Family provides continuous full output power (1 kW or 3 kW) in any volt/amp combination within the rated output voltage and current limits.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCS8-250
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Power Supply XLS 480 W Power Supply - 1606-XLS480E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
2 suppliers