Triad Magnetics AC DC Desktop, Wall Power Adapters WDU9-1200

Description
9V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
9V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2331-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2331-ND
AC DC Desktop, Wall Power Adapters 237-2331-ND
9V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

9V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Plug; 120 VAC; 1.2 A; 120 VAC @ 60Hz; 3-5/16 in.; 2-9/16 in.; 2-3/16 in. - 70218406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wall Plug; 120 VAC; 1.2 A; 120 VAC @ 60Hz; 3-5/16 in.; 2-9/16 in.; 2-3/16 in.
70218406
Wall Plug; 120 VAC; 1.2 A; 120 VAC @ 60Hz; 3-5/16 in.; 2-9/16 in.; 2-3/16 in. 70218406
WDU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WDU Series

Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC/DC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site
Ac-Dc Converter, External Plug In, 1 O/p, 18.5W, 9V; Power Supply Approvals Triad Magnetics - 97F7921 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 18.5W, 9V; Power Supply Approvals Triad Magnetics
97F7921
Ac-Dc Converter, External Plug In, 1 O/p, 18.5W, 9V; Power Supply Approvals Triad Magnetics 97F7921
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 18.5W, 9V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:18.5W; Output Voltage - Output 1:9V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 18.5W, 9V; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:18.5W; Output Voltage - Output 1:9V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-2331-ND 70218406 97F7921
Product Name AC DC Desktop, Wall Power Adapters Wall Plug; 120 VAC; 1.2 A; 120 VAC @ 60Hz; 3-5/16 in.; 2-9/16 in.; 2-3/16 in. Ac-Dc Converter, External Plug In, 1 O/p, 18.5W, 9V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details