The AD7873 is a 12-bit successive approximation ADC with a synchronous serial interface and low on resistance switches for driving touch screens. The AD7873 operates from a single 2.2 V to 5.25 V power supply and features throughput rates greater than 125 kSPS.The AD7873 features direct battery measurement, temperature measurement, and touch pressure measurement. The AD7873 also has an on-board reference of 2.5 V that can be used for the auxiliary input, battery monitor, and temperature measurement modes. When not in use, the internal reference can be shut down to conserve power. An external reference can also be applied and can be varied from 1 V to VCC and the analog input range is from 0 V to VREF. The device includes a shutdown mode that reduces the current consumption to less than 1 °A.The AD7873 features on-board switches. This, coupled with low power and high speed operation, makes the device ideal for battery-powered systems such as personal digital assistants with resistive touch screens and other portable equipment. The part is available in a 16-lead, 0.15"" quarter size outline package (QSOP), a 16-lead, thin shrink small outline package (TSSOP), and a 16-lead, lead frame chip scale package (LFCSP).Product Highlights
AD7873ARUZ 12-bit touch screen digitizer - Data Converters - Touch Screen Digitisers
AD7873ARUZ 12-bit touch screen digitizer - Data Converters - Touch Screen Digitisers
Delivery on production packaging - Tube. This product is non-returnable.
AD7873ARUZ 12-bit touch screen digitizer - Data Converters - Touch Screen Digitisers
Richardson RFPD | RS Components, Ltd. | |
---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7873ARUZ | 4972943 |
Product Name | Converter - ADC | |
Package Type | CSP | TSSOP; TSSOP |