Data Device Corporation (DDC) R/D Monolithic Converter (SDC) RDC-19220S, RDC-19222S

Description
Description: Pin for Pin upgrade to the RDC19220/2 Series Resolver-to-Digital- Monolithic converters. Added features include a synthesized reference, LOR detection and non-sampling front end amplifiers to allow for filtering. Can be configured for Resolver, Synchro or LVDT-to-Digital conversion. Includes a tach grade velocity output. Available in military and industrial models. Resolution:10, 12, 14, or 16 bit. Accuracy:To +/-2.3 minutes. Tracking: To 1152 rps. MIL PRF option available. The RDC-19220S is not available in tape & reel. Lead Free Available
Description
Description: Pin for Pin upgrade to the RDC19220/2 Series Resolver-to-Digital- Monolithic converters. Added features include a synthesized reference, LOR detection and non-sampling front end amplifiers to allow for filtering. Can be configured for Resolver, Synchro or LVDT-to-Digital conversion. Includes a tach grade velocity output. Available in military and industrial models. Resolution:10, 12, 14, or 16 bit. Accuracy:To +/-2.3 minutes. Tracking: To 1152 rps. MIL PRF option available. The RDC-19220S is not available in tape & reel. Lead Free Available

Suppliers

Company
Product
Description
Supplier Links
R/D Monolithic Converter (SDC) - RDC-19220S, RDC-19222S - Data Device Corporation (DDC)
Bohemia, NY, USA
R/D Monolithic Converter (SDC)
RDC-19220S, RDC-19222S
R/D Monolithic Converter (SDC) RDC-19220S, RDC-19222S
Description: Pin for Pin upgrade to the RDC19220/2 Series Resolver-to-Digital- Monolithic converters. Added features include a synthesized reference, LOR detection and non-sampling front end amplifiers to allow for filtering. Can be configured for Resolver, Synchro or LVDT-to-Digital conversion. Includes a tach grade velocity output. Available in military and industrial models. Resolution:10, 12, 14, or 16 bit. Accuracy:To +/-2.3 minutes. Tracking: To 1152 rps. MIL PRF option available. The RDC-19220S is not available in tape & reel. Lead Free Available

Description:

Pin for Pin upgrade to the RDC19220/2 Series Resolver-to-Digital-Monolithic converters. Added features include a synthesized reference, LOR detection and non-sampling front end amplifiers to allow for filtering. Can be configured for Resolver, Synchro or LVDT-to-Digital conversion. Includes a tach grade velocity output. Available in military and industrial models.

  • Resolution:10, 12, 14, or 16 bit.
  • Accuracy:To +/-2.3 minutes.
  • Tracking: To 1152 rps. MIL PRF option available.

The RDC-19220S is not available in tape & reel.

Lead Free Available

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number RDC-19220S, RDC-19222S
Product Name R/D Monolithic Converter (SDC)
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAVQ1-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678JN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details