ElectroCraft Sealed Stepper Motor TorquePower™ TP42

Description
If you need a corrosion-resistant motor with powerful force, this 1.8 degree size 42 hybrid DC stepping motor could be for you. It is totally enclosed with permanently lubricated ball bearings. The bi-directional size 42 has holding torque up to 2100 oz-in with a step angle accuracy of ±3% non-cumulative. Size: Nema 42, 1.8° Holding Torque: up to 2100 oz-in or 1482.81 Ncm Speed: up to 24 RPS
Request a Quote Datasheet
Description
If you need a corrosion-resistant motor with powerful force, this 1.8 degree size 42 hybrid DC stepping motor could be for you. It is totally enclosed with permanently lubricated ball bearings. The bi-directional size 42 has holding torque up to 2100 oz-in with a step angle accuracy of ±3% non-cumulative. Size: Nema 42, 1.8° Holding Torque: up to 2100 oz-in or 1482.81 Ncm Speed: up to 24 RPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Stepper Motor - TorquePower™ TP42 - ElectroCraft
Dover, NH, United States
Sealed Stepper Motor
TorquePower™ TP42
Sealed Stepper Motor TorquePower™ TP42
If you need a corrosion-resistant motor with powerful force, this 1.8 degree size 42 hybrid DC stepping motor could be for you. It is totally enclosed with permanently lubricated ball bearings. The bi-directional size 42 has holding torque up to 2100 oz-in with a step angle accuracy of ±3% non-cumulative. Size: Nema 42, 1.8° Holding Torque: up to 2100 oz-in or 1482.81 Ncm Speed: up to 24 RPS

If you need a corrosion-resistant motor with powerful force, this 1.8 degree size 42 hybrid DC stepping motor could be for you. It is totally enclosed with permanently lubricated ball bearings. The bi-directional size 42 has holding torque up to 2100 oz-in with a step angle accuracy of ±3% non-cumulative.

Size: Nema 42, 1.8°
Holding Torque: up to 2100 oz-in or 1482.81 Ncm
Speed: up to 24 RPS

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Stepper Motors (rotary)
Product Number TorquePower™ TP42
Product Name Sealed Stepper Motor
Stepper Construction Permanent Magnet
DC Voltage Range 13.9 VDC
Current per Phase 10.4 amps
Number of Leads 6 #
Holding Torque 2100 In-oz (1483 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 12.5 In-lbs (14.41 kg-cm)
View Details
Stepper Motor - TorquePower™ Enhanced TPE11M - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 7.4 VDC
Current per Phase 1.8 amps
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Sealed Stepper Motor - TorquePower™ TP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 34.0 VDC
Current per Phase 4 amps
View Details