Amtery Attenuators AT10018C-60-P

Description
RF Attenuators 63dB 0.1 GHz ~ 18 GHz 50 Ohms Module, SMA Connectors
Datasheet
Description
RF Attenuators 63dB 0.1 GHz ~ 18 GHz 50 Ohms Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT10018C-60-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT10018C-60-P
Attenuators AT10018C-60-P
RF Attenuators 63dB 0.1 GHz ~ 18 GHz 50 Ohms Module, SMA Connectors

RF Attenuators 63dB 0.1 GHz ~ 18 GHz 50 Ohms Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT10018C-60-P
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details