Amtery Attenuators AT10006B-60-U

Description
RF Attenuators 0dB ~ 63.5dB 200 MHz ~ 6 GHz 24dBm Module, SMA Connectors
Datasheet
Description
RF Attenuators 0dB ~ 63.5dB 200 MHz ~ 6 GHz 24dBm Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT10006B-60-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT10006B-60-U
Attenuators AT10006B-60-U
RF Attenuators 0dB ~ 63.5dB 200 MHz ~ 6 GHz 24dBm Module, SMA Connectors

RF Attenuators 0dB ~ 63.5dB 200 MHz ~ 6 GHz 24dBm Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT10006B-60-U
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
Connectors BNC; BNC
View Details