Mini-Circuits 10 x 10 dB Attenuator Panel, DC-18 GHz, 20W ZT-354

Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-354 is a 2U height panel incorporating 10 fixed attenuators, each with 10 dB attenuation and 20 W power rating. All ports (SMA female) are accessible on the front panel.
Request a Quote Datasheet
Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-354 is a 2U height panel incorporating 10 fixed attenuators, each with 10 dB attenuation and 20 W power rating. All ports (SMA female) are accessible on the front panel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 x 10 dB Attenuator Panel, DC-18 GHz, 20W - ZT-354 - Mini-Circuits
Brooklyn, NY, United States
10 x 10 dB Attenuator Panel, DC-18 GHz, 20W
ZT-354
10 x 10 dB Attenuator Panel, DC-18 GHz, 20W ZT-354
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-354 is a 2U height panel incorporating 10 fixed attenuators, each with 10 dB attenuation and 20 W power rating. All ports (SMA female) are accessible on the front panel.

Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-354 is a 2U height panel incorporating 10 fixed attenuators, each with 10 dB attenuation and 20 W power rating. All ports (SMA female) are accessible on the front panel.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number ZT-354
Product Name 10 x 10 dB Attenuator Panel, DC-18 GHz, 20W
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-5+CT-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
Attenuators - 3157-BW-S10W2+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Attenuators - 3157-BW-S7W5+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Attenuators - DAT-31R5A-PP+ - 710005-DAT-31R5A-PP+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
4 suppliers