Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35FSZ TMP35FSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 900425-TMP35FSZ Series: Automotive Operating Temperature Range: -55°C ~ 150°C Features: Temperature Sensor Analog, Local 10°C ~ 125°C 10mV/°C 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 900425-TMP35FSZ Series: Automotive Operating Temperature Range: -55°C ~ 150°C Features: Temperature Sensor Analog, Local 10°C ~ 125°C 10mV/°C 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35FSZ - 900425-TMP35FSZ - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35FSZ
900425-TMP35FSZ
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35FSZ 900425-TMP35FSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 900425-TMP35FSZ Series: Automotive Operating Temperature Range: -55°C ~ 150°C Features: Temperature Sensor Analog, Local 10°C ~ 125°C 10mV/°C 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 900425-TMP35FSZ
Series: Automotive
Operating Temperature Range: -55°C ~ 150°C
Features: Temperature Sensor Analog, Local 10°C ~ 125°C 10mV/°C 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 900425-TMP35FSZ
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35FSZ
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95241CIMM-1 - 923327-LM95241CIMM-1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-VSSOP
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motion Sensor ICs - 2333509P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S3922-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details