Infineon Technologies AG Motion Sensor ICs TLE493DA2B6HTSA1

Description
Infineon TLE493DA2B6HTSA1
Request a Quote Datasheet
Description
Infineon TLE493DA2B6HTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 2238560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238560
Motion Sensor ICs 2238560
Infineon TLE493DA2B6HTSA1

Infineon TLE493DA2B6HTSA1

Supplier's Site
Motion Sensor ICs - 2238560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238560P
Motion Sensor ICs 2238560P
Infineon TLE493DA2B6HTSA1

Infineon TLE493DA2B6HTSA1

Supplier's Site
Motion Sensor ICs - 2238559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
2238559
Motion Sensor ICs 2238559
Infineon TLE493DA2B6HTSA1

Infineon TLE493DA2B6HTSA1

Supplier's Site
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375872-TLE493DA2B6HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1375872-TLE493DA2B6HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1375872-TLE493DA2B6HTSA1
Win Source Part Number: 1375872-TLE493DA2B6H TSA1 Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Programmable, Temperature Compensated Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: PG-TSOP6-6-8 Base Product Number: TLE493 Technology: Hall Effect Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Sensing Range: ±160mT ~ ±230mT Voltage - Supply: 2.8V ~ 3.5V Current - Supply (Max): 5mA Output Type: I²C Resolution: 12 b Axis: X, Y, Z

Win Source Part Number: 1375872-TLE493DA2B6HTSA1
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Programmable, Temperature Compensated
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: PG-TSOP6-6-8
Base Product Number: TLE493
Technology: Hall Effect
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Sensing Range: ±160mT ~ ±230mT
Voltage - Supply: 2.8V ~ 3.5V
Current - Supply (Max): 5mA
Output Type: I²C
Resolution: 12 b
Axis: X, Y, Z

Buy Now Datasheet
Linear, Compass (ICs) - TLE493DA2B6HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
TLE493DA2B6HTSA1
Linear, Compass (ICs) TLE493DA2B6HTSA1
SENSOR HALL EFFECT I2C

SENSOR HALL EFFECT I2C

Supplier's Site Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - TLE493DA2B6HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
TLE493DA2B6HTSA1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) TLE493DA2B6HTSA1
SENSOR HALL EFFECT I2C

SENSOR HALL EFFECT I2C

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 2238560 1375872-TLE493DA2B6HTSA1 TLE493DA2B6HTSA1 TLE493DA2B6HTSA1
Product Name Motion Sensor ICs Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Standards and Certifications RoHS
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting SOT-23-6 Thin, TSOT-23-6 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Motion Sensor ICs - 2186337P - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Position, Proximity, Speed (Modules) - SR13C-A1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 30 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
NSE-5310 Linear Sensor.  12-bit linear position sensor with digital interface and PWM output - NSE-5310 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 3.3 to 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details