The A1192LLHLT-T is a programmable, chopper-stabilized, two-wire Hall-effect switch designed for automotive applications. It features a factory-set temperature coefficient suitable for use with ferrite or rare-earth magnets and allows for field programming to optimize switchpoints. The device is AEC-Q100 automotive qualified, ensuring reliability in automotive environments. This Hall-effect switch operates with a supply voltage range of 3 to 24 V and incorporates an on-chip voltage regulator. It utilizes a high-speed, 4-phase chopper stabilization technique, which minimizes switchpoint drift across a wide temperature range and enhances resistance to thermal and mechanical stresses. The device also includes internal protection features such as supply transient protection and reverse-battery protection, with a clamping structure that meets ISO 7637-2 standards. The A1192LLHLT-T is available in a compact SOT-23W package, making it suitable for surface-mount applications. It is lead-free and compliant with RoHS standards. The operating temperature range is from -40°C to 150°C, and it is designed for solid-state reliability with robust EMC and ESD performance. This product is ideal for applications requiring precise magnetic sensing, such as seat track position sensing and shift selector position detection.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 908844-A1192LLHLT-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Package: SOT-23W
Package: Reel - TR
Mounting: Surface Mount
Family Name: A1192
Categories: Sensors
Case / Package: SOT-23W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1391-1, 620-1391-2, A1192LLHLTT, 620-1391-6
MAGNETIC SWITCH UNIPOLAR SOT23W
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 908844-A1192LLHLT-T | A1192LLHLT-T |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1192LLHLT-T | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |