ams Position Sensors - Angle, Linear Position Measuring - AS5601-ASOM AS5601-ASOM

Description
Manufacturer: ams Win Source Part Number: 851349-AS5601-ASOM Features: Sensor Package: Reel - TR Family Name: AS5601 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5601-ASOMCT, 191240011, AS5601-ASOMDKR, AS5601-ASOMTR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 851349-AS5601-ASOM Features: Sensor Package: Reel - TR Family Name: AS5601 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5601-ASOMCT, 191240011, AS5601-ASOMDKR, AS5601-ASOMTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - AS5601-ASOM - 851349-AS5601-ASOM - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - AS5601-ASOM
851349-AS5601-ASOM
Position Sensors - Angle, Linear Position Measuring - AS5601-ASOM 851349-AS5601-ASOM
Manufacturer: ams Win Source Part Number: 851349-AS5601-ASOM Features: Sensor Package: Reel - TR Family Name: AS5601 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS5601-ASOMCT, 191240011, AS5601-ASOMDKR, AS5601-ASOMTR

Manufacturer: ams
Win Source Part Number: 851349-AS5601-ASOM
Features: Sensor
Package: Reel - TR
Family Name: AS5601
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS5601-ASOMCT, 191240011, AS5601-ASOMDKR, AS5601-ASOMTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 851349-AS5601-ASOM
Product Name Position Sensors - Angle, Linear Position Measuring - AS5601-ASOM
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-AM - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 15.75 inch (15 to 400 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Laser Triangulation Sensor - RF602 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 19.69 inch (10 to 500 mm)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details