Sensata Technologies 5230 Panel Potentiometer

Description
The 5320 Series offers a highly reliable rotary potentiometer sensor that can be easily integrated or re-packaged into a wide variety of existing and new applications. The 5320 Series is ideally suited for tight packaging constraints while providing superior durability, long service life and repeatable accuracy. The sensor is fully sealed and impervious to contamination and moisture. A wide variety of standard and non-standard options are available including detent functions, electrical and mechanical angles, shaft/bushing sizes, lengths and configurations, resistance values, etc. The 5320 Series standard termination offers gold plated through holes for direct soldering. Options are also available for custom termination methods The 5320 series sensors offer all of the advantages of a cost effective, traditional potentiometer while providing a rugged, compact, low-profile design to survive the harshest conditions.
Request a Quote Datasheet
Description
The 5320 Series offers a highly reliable rotary potentiometer sensor that can be easily integrated or re-packaged into a wide variety of existing and new applications. The 5320 Series is ideally suited for tight packaging constraints while providing superior durability, long service life and repeatable accuracy. The sensor is fully sealed and impervious to contamination and moisture. A wide variety of standard and non-standard options are available including detent functions, electrical and mechanical angles, shaft/bushing sizes, lengths and configurations, resistance values, etc. The 5320 Series standard termination offers gold plated through holes for direct soldering. Options are also available for custom termination methods The 5320 series sensors offer all of the advantages of a cost effective, traditional potentiometer while providing a rugged, compact, low-profile design to survive the harshest conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5230 Panel Potentiometer -  - Sensata Technologies
Attleboro, MA, United States
5230 Panel Potentiometer
5230 Panel Potentiometer
The 5320 Series offers a highly reliable rotary potentiometer sensor that can be easily integrated or re-packaged into a wide variety of existing and new applications. The 5320 Series is ideally suited for tight packaging constraints while providing superior durability, long service life and repeatable accuracy. The sensor is fully sealed and impervious to contamination and moisture. A wide variety of standard and non-standard options are available including detent functions, electrical and mechanical angles, shaft/bushing sizes, lengths and configurations, resistance values, etc. The 5320 Series standard termination offers gold plated through holes for direct soldering. Options are also available for custom termination methods The 5320 series sensors offer all of the advantages of a cost effective, traditional potentiometer while providing a rugged, compact, low-profile design to survive the harshest conditions.

The 5320 Series offers a highly reliable rotary potentiometer sensor that can be easily integrated or re-packaged into a wide variety of existing and new applications. The 5320 Series is ideally suited for tight packaging constraints while providing superior durability, long service life and repeatable accuracy.
The sensor is fully sealed and impervious to contamination and moisture. A wide variety of standard and non-standard options are available including detent functions, electrical and mechanical angles, shaft/bushing sizes, lengths and configurations, resistance values, etc.
The 5320 Series standard termination offers gold plated through holes for direct soldering. Options are also available for custom termination methods The 5320 series sensors offer all of the advantages of a cost effective, traditional potentiometer while providing a rugged, compact, low-profile design to survive the harshest conditions.

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Position Sensors
Product Name 5230 Panel Potentiometer
Classification Sensor Element/Chip
Unlock Full Specs
to access all available technical data

Similar Products

9800 Series Model 9807-08 Throttle Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details
1200-1800 Series 1201 Rotary Motion Precision Sensor -  - Sensata Technologies
Specs
Measuring Range 354 to 358 degrees
Classification Sensor Element/Chip
View Details
SENSOR, ROTARY, ROTATION: 90 DEG ELECTRICAL, 180 DEG MECHANICAL - 70029103 - Allied Electronics, Inc.
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
9800 Series Model 9831-32 Throttle Position Sensor -  - Sensata Technologies
Specs
Classification Sensor Element/Chip
Maximum Shock 50 g
Maximum Vibration 15 g
View Details