POSITAL B.V. Interbus Multi-turn Absolute Rotary Encoder IXARC Interbus

Description
POSITAL Interbus optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection. The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network. Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier. User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.
Request a Quote Datasheet
Description
POSITAL Interbus optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection. The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network. Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier. User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interbus Multi-turn Absolute Rotary Encoder - IXARC Interbus - POSITAL B.V.
Roermond, Netherlands
Interbus Multi-turn Absolute Rotary Encoder
IXARC Interbus
Interbus Multi-turn Absolute Rotary Encoder IXARC Interbus
POSITAL Interbus optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection. The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network. Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier. User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

POSITAL Interbus optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection.

The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network.

Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier.

User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

Supplier's Site Datasheet
Interbus Single-turn Absolute Rotary Encoder - IXARC Interbus - POSITAL B.V.
Roermond, Netherlands
Interbus Single-turn Absolute Rotary Encoder
IXARC Interbus
Interbus Single-turn Absolute Rotary Encoder IXARC Interbus
POSITAL Interbus optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection. The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network. Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier. User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

POSITAL Interbus optical encoders use a tried and tested optoelectronic scanning method to record positional values. The singleturn mechanism provides a resolution of up to 16 bit per revolution and the multiturn units register a maxi-mum of 16,384 revolutions (14 bit), thereby covering an overall measuring range of 30 bit. The sturdy encoder design offers up to IP67 Ingress Protection.

The availability of a boot loader facilitates remote maintenance and easy updating of device profiles and software. In addition, the presence of LSS (Layer Setting Service) also allows the user to configure new devices, thus easing the configuration of entities in a CANopen network.

Inclusion of event triggered Process Data Output (PDO) results in an efficient transmission of a PDO for every change of position value. Preset value, resolution and limit switch parameters can be configured via the CAN Bus. SDO telegrams make it possible to retroactively assign node number and baudrate. A novel software add-on ensures real-time calculation of speed and acceleration simultaneously and the addition of 8 new CAMs makes error handling and network management easier.

User-friendly configuration is ensured by a connection cap which features a configurable terminating resistor, diagnosis LEDs and BCD switches for manual adjustment of the Baudrate and node ID. To ensure backward compatibility, the optical CANopen encoder from POSITAL is compatible with old connection caps. flexibility. Optional IP69k ratings make these encoders a perfect match for the rough enviornments of mobile machinery and food and beverage.

Supplier's Site Datasheet

Technical Specifications

  POSITAL B.V.
Product Category Rotary Position Sensors
Product Number IXARC Interbus
Product Name Interbus Multi-turn Absolute Rotary Encoder
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter (optional feature)
Technology Multi-turn capability
Output Switched (optional feature); Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

EtherNet/IP Single-turn Absolute Rotary Encoder - IXARC EtherNet/IP - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details
Analog Multi-turn Absolute Rotary Encoder - IXARC Analog - POSITAL B.V.
Specs
Measuring Range 0 to 72000 degrees
Mechanical Range 0 to 72000 degrees
Classification Sensor/Transducer; Instrument/Meter (optional feature)
View Details
MODBUS Single-turn Stainless Steel Absolute Rotary Encoder - IXARC MODBUS - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor Element/Chip; Sensor/Transducer; Instrument/Meter
View Details
PROFIBUS Multi-turn Absolute Rotary Encoder - IXARC PROFIBUS - POSITAL B.V.
Specs
Measuring Range 0 to 1073741824 degrees
Mechanical Range 0 to 1073741824 degrees
Classification Sensor/Transducer; Instrument/Meter (optional feature)
View Details