TE Connectivity Rotary Valve Position Monitors 56080002-SE

Description
Body Features Product Weight : 630 G  [22.22 OZ ] Dimensions Nominal Operating Distance : 2 MM  [.078 INCH ] Electrical Characteristics Output Type : SPDT Housing Features Housing Material : Thermoplastic Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio n Electrical Configuration : Reed Hysteresis : < 7° Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Sensor Connection : Pigtail 3 Wire 10 cm Usage Conditions Operating Temperature Range : -25 - 80 DEGC  [-13 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 630 G  [22.22 OZ ] Dimensions Nominal Operating Distance : 2 MM  [.078 INCH ] Electrical Characteristics Output Type : SPDT Housing Features Housing Material : Thermoplastic Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio n Electrical Configuration : Reed Hysteresis : < 7° Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Sensor Connection : Pigtail 3 Wire 10 cm Usage Conditions Operating Temperature Range : -25 - 80 DEGC  [-13 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 56080002-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
56080002-SE
Rotary Valve Position Monitors 56080002-SE
Body Features Product Weight : 630 G  [22.22 OZ ] Dimensions Nominal Operating Distance : 2 MM  [.078 INCH ] Electrical Characteristics Output Type : SPDT Housing Features Housing Material : Thermoplastic Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (5) 303 Stainless Steel Screws Operation/Applicatio n Electrical Configuration : Reed Hysteresis : < 7° Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Sensor Connection : Pigtail 3 Wire 10 cm Usage Conditions Operating Temperature Range : -25 - 80 DEGC  [-13 - 176 DEGF ]

Body Features


  • Product Weight : 630 G  [22.22 OZ ]

Dimensions


  • Nominal Operating Distance : 2 MM  [.078 INCH ]

Electrical Characteristics


  • Output Type : SPDT

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Cover Attachment Feature : (5) 303 Stainless Steel Screws

Operation/Application


  • Electrical Configuration : Reed
  • Hysteresis : < 7°
  • Operational Use Specification : General Purpose
  • Position Detection Method : Magnetic

Termination Features


  • Sensor Connection : Pigtail 3 Wire 10 cm

Usage Conditions


  • Operating Temperature Range : -25 - 80 DEGC  [-13 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 56080002-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000003432-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000011345-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Rotary Valve Position Monitors - 5000003433-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000002816-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details