ams Integrated Circuits (ICs) - PMIC - LED Drivers AS1111C-BDFT

Description
Win Source Part Number: 1112270-AS1111C-BDFT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel (TR) Applications: Backlight, Lighting Standard Package: 8,000 Mounting: SMD (SMT) Current - Output / Channel: 40mA Internal Switch(s): Yes Number of Outputs: 4 Dimming: Analog, PWM Voltage - Supply (Min): 0.15V Voltage - Supply (Max): 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-MLPD (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ams Other Names: 172460040 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1112270-AS1111C-BDFT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel (TR) Applications: Backlight, Lighting Standard Package: 8,000 Mounting: SMD (SMT) Current - Output / Channel: 40mA Internal Switch(s): Yes Number of Outputs: 4 Dimming: Analog, PWM Voltage - Supply (Min): 0.15V Voltage - Supply (Max): 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-MLPD (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ams Other Names: 172460040 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1112270-AS1111C-BDFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1112270-AS1111C-BDFT
Integrated Circuits (ICs) - PMIC - LED Drivers 1112270-AS1111C-BDFT
Win Source Part Number: 1112270-AS1111C-BDFT Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel (TR) Applications: Backlight, Lighting Standard Package: 8,000 Mounting: SMD (SMT) Current - Output / Channel: 40mA Internal Switch(s): Yes Number of Outputs: 4 Dimming: Analog, PWM Voltage - Supply (Min): 0.15V Voltage - Supply (Max): 3.6V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-MLPD (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ams Other Names: 172460040 Product Status: Obsolete

Win Source Part Number: 1112270-AS1111C-BDFT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel (TR)
Applications: Backlight, Lighting
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: Analog, PWM
Voltage - Supply (Min): 0.15V
Voltage - Supply (Max): 3.6V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-MLPD (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 172460040
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1112270-AS1111C-BDFT
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LC7935AN-E - 922782-LC7935AN-E - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Drivers - 360659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0462 volts
Output Power 60 watts
View Details
Automotive Two String Boost Led Driver For Backlighting - A8518KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
Linear LED Driver IC - BCR402W - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 20 to 60 milliamps
Output Power 0.5000 watts
View Details
2 suppliers