Infineon Technologies AG LITIX™ - Automotive LED Driver IC, LITIX™ Basic TLD1125EL

Description
LITIX™ Basic TLD1125EL is a one channel high side driver IC with integrated output stages LITIX TM Basic TLD1125EL is a one channel high side driver IC with integrated output stage. It is designed to control LEDs with a current up to 360 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs with a current up to 180 mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 1 Channel device with integrated output stage (current sources), optimized to drive LEDs Output current up to 360mA per channel Low current consumption in sleep mode PWM-operation supported via VS- and EN-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Open load and short circuit to GND diagnosis Wide temperature range: -40 °C < Tj < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Designed for exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker,... The device is also well suited for interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting Designers who used this product also designed with TLD6098-1EP | LITIX™ Power IPD25N06S4L-30 | Automotive MOSFET TLD6098-1EP | LITIX™ Power IPD25N06S4L-30 | Automotive MOSFET TLD6098-1EP | LITIX™ Power IPD25N06S4L-30 | Automotive MOSFET
Request a Quote Datasheet
Description
LITIX™ Basic TLD1125EL is a one channel high side driver IC with integrated output stages LITIX TM Basic TLD1125EL is a one channel high side driver IC with integrated output stage. It is designed to control LEDs with a current up to 360 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs with a current up to 180 mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 1 Channel device with integrated output stage (current sources), optimized to drive LEDs Output current up to 360mA per channel Low current consumption in sleep mode PWM-operation supported via VS- and EN-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Open load and short circuit to GND diagnosis Wide temperature range: -40 °C < Tj < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Designed for exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker,... The device is also well suited for interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting Designers who used this product also designed with TLD6098-1EP | LITIX™ Power IPD25N06S4L-30 | Automotive MOSFET TLD6098-1EP | LITIX™ Power IPD25N06S4L-30 | Automotive MOSFET TLD6098-1EP | LITIX™ Power IPD25N06S4L-30 | Automotive MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LITIX™ - Automotive LED Driver IC, LITIX™ Basic - TLD1125EL - Infineon Technologies AG
Neubiberg, Germany
LITIX™ - Automotive LED Driver IC, LITIX™ Basic
TLD1125EL
LITIX™ - Automotive LED Driver IC, LITIX™ Basic TLD1125EL
LITIX™ Basic TLD1125EL is a one channel high side driver IC with integrated output stages LITIX TM Basic TLD1125EL is a one channel high side driver IC with integrated output stage. It is designed to control LEDs with a current up to 360 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs with a current up to 180 mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 1 Channel device with integrated output stage (current sources), optimized to drive LEDs Output current up to 360mA per channel Low current consumption in sleep mode PWM-operation supported via VS- and EN-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Open load and short circuit to GND diagnosis Wide temperature range: -40 °C < Tj < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Designed for exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker,... The device is also well suited for interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting Designers who used this product also designed with TLD6098-1EP | LITIX™ Power IPD25N06S4L-30 | Automotive MOSFET TLD6098-1EP | LITIX™ Power IPD25N06S4L-30 | Automotive MOSFET TLD6098-1EP | LITIX™ Power IPD25N06S4L-30 | Automotive MOSFET

LITIX™ Basic TLD1125EL is a one channel high side driver IC with integrated output stages

LITIX TM Basic TLD1125EL is a one channel high side driver IC with integrated output stage. It is designed to control LEDs with a current up to 360 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs with a current up to 180 mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes.


Summary of Features

  • 1 Channel device with integrated output stage (current sources), optimized to drive LEDs
  • Output current up to 360mA per channel
  • Low current consumption in sleep mode
  • PWM-operation supported via VS- and EN-pin
  • Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions
  • Reverse polarity protection
  • Overload protection
  • Undervoltage detection
  • Open load and short circuit to GND diagnosis
  • Wide temperature range: -40 °C < Tj < 150 °C
  • PG-SSOP14 package with exposed heatslug
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Designed for exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker,...
  • The device is also well suited for interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting

Designers who used this product also designed with


  • TLD6098-1EP |
    LITIX™ Power
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLD6098-1EP |
    LITIX™ Power
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLD6098-1EP |
    LITIX™ Power
  • IPD25N06S4L-30 |
    Automotive MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number TLD1125EL
Product Name LITIX™ - Automotive LED Driver IC, LITIX™ Basic
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs, NFC-PWM configuration IC - NLM0010 - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-SOT23-5
Features RoHS Compliant
View Details
LED Dimming Driver IC - CDM10VD-2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 milliamps
Package Type PG-SOT23-6
View Details
PMIC - PMIC - LED Drivers - BCR421U E6327 - 819174-BCR421U E6327 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers